EN
  • EN
  • DE

PPMA1117D

Part No PPMA1117D
Manufacturer Panduit Corp
Catalog Misc Products
Description LABEL 12"X2.5" WHITE/GREEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Preprinted
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Print Type Pre-Printed
Language English
Applications Pipe
Application Specifics Water Fluids
Arrangement Text Only
Legend (Text) Cold Water
Legend (Symbol Only) No Symbol
Color - Background Green
Color - Legend White
Length 12.000" (304.80mm)
Width 2.500" (63.50mm)
Location Indoor/Outdoor
Material - Body Vinyl
Mounting Type Adhesive
Outside Pipe Diameter (Max) 6.000" (152.40mm)
Outside Pipe Diameter (Min) 2.500" (63.50mm)
Shape Rectangle
Features Abrasion Resistant, Dirt Resistant, Dust Resistant, Grease Resistant, UV Resistant, Water Resistant
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 981801-PPMA1117D
Ultra Librarian 3D Model Ultra Librarian PPMA1117D CAD Model

Description

The 981801-PPMA1117D is a preprinted label designed for pipe applications.

  • Shape: Rectangular
  • Length: 12.000" (304.80mm)
  • Width: 2.500" (63.50mm)
  • Material: Vinyl
  • Resistance: Abrasion, Dirt, Dust, Grease, UV Rays, Water
  • Backing: Adhesive
  • Background Color: Green
  • Legend: White, "Cold Water"
  • Use: Indoor and Outdoor
  • Maximum Outside Pipe Diameter: 6.000" (152.40mm)
  • Minimum Outside Pipe Diameter: 2.500" (63.50mm)

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess