EN
  • EN
  • DE

PDL-3523-1

Part No PDL-3523-1
Manufacturer Panduit Corp
Catalog Unclassified
Description LABEL S LAM DM VNL WHT 1.5X2.25"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Panduit Corp
Series PAN-CODE™
Package 5 per Row, 4 per Fanfold
Product Status Obsolete
Label Type Die Cut
For Use With/Related Products Dot-Matrix Printer
Material Vinyl, Self-Laminating
Label Size 1.5" x 2.25" (38.1mm x 57.2mm)
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 868810-PDL-3523-1
Ultra Librarian 3D Model Ultra Librarian PDL-3523-1 CAD Model

Description

The PAN-CODE™ 868810-PDL-3523-1 is a blank label that is designed for use in dot-matrix printers.

  • Product Name: PAN-CODE™ 868810-PDL-3523-1
  • Type: Blank Label
  • Printer Type: Dot-Matrix
  • Package Quantity: 1,000 pieces
  • Material: Vinyl
  • Feature: Self-Laminating
  • Cut Type: Die-Cut
  • Size: 1.5" x 2.25" (38.1mm x 57.2mm)
  • Applications: Labeling, Signage, Identification
  • Series: PAN-CODE™
  • Status: Obsolete
  • Moisture Sensitivity Level: Not Applicable
  • Manufacturer: Panduit Corp

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Lowest to $0.5454
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess