EN
  • EN
  • DE

1N5383BRLG(150V)

Part No 1N5383BRLG(150V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150105-1N5383BRLG(150V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5383BRLG(150V) CAD Model

Description

Product Overview: 1N5383BRLG(150V) Zener Diode

The 1N5383BRLG is a high-quality Zener diode crafted by the renowned manufacturer ON Semiconductor. This robust semiconductor device is designed to provide a precise voltage regulation, ensuring consistent performance across various applications. With its 150V Zener voltage, the 1N5383BRLG is suitable for a wide range of voltage stabilization tasks in electronic circuits.

Key Features

  • Zener Voltage (V<sub>Z): 150V
  • Power Dissipation: Capable of dissipating up to 5 watts of power, making it suitable for high-power applications.
  • Package: Supplied in an axial-lead, transfer-molded plastic package that enhances its durability and long-term reliability.
  • Configuration: Single
  • Tolerance: Zener voltage tolerance is ±5%, offering precise voltage regulation.
  • Operating Temperature: Designed to operate within a wide temperature range from -65°C to +175°C.

Applications

The 1N5383BRLG Zener diode is versatile and can be used in various electronic applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Surge protection devices
  • Consumer electronics
  • Industrial and commercial systems requiring stable voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5383BRLG is no exception. It is produced with high standards, ensuring that each component delivers reliable performance. The device is also RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic components.

Easy to Implement

The 1N5383BRLG comes in an industry-standard DO-201AE package, which is easy to install and compatible with various PCB designs. Its axial leads make it simple to integrate into existing circuits or new designs, providing designers with flexibility and ease of use.

Whether you're developing power management solutions or looking to enhance the stability of your electronic products, the 1N5383BRLG from ON Semiconductor is a reliable choice that combines performance with durability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3403 $60.1254
43+ $2.7408 $117.8544
66+ $2.6553 $175.2498
90+ $2.5699 $231.2910
117+ $2.4844 $290.6748
156+ $2.2268 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess