EN
  • EN
  • DE

PCT-232-Q

Part No PCT-232-Q
Manufacturer Panduit Corp
Catalog Custom Parts (N - R)
Description Call vendor for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180435-PCT-232-Q
Categories Custom Parts
Manufacturer Panduit Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT-232-Q CAD Model

Description

The PCT-232-Q is a Pan-Code™ Permanent Cable Tie from Panduit, designed for securing and identifying cables and wire bundles. This particular model offers a robust and reliable solution for cable management in various environments.

Applications

  • Wire harnessing: Bundling and securing wires in automotive, aerospace, and other transportation applications.
  • Cable management in data centers: Organizing and identifying network cables for easy maintenance and troubleshooting.
  • Electrical installations: Securing wires and cables in residential, commercial, and industrial electrical systems.
  • Panel building: Managing wires and cables within electrical control panels.
  • Telecommunications infrastructure: Supporting and identifying cables in telephone and data networks.

Features

  • Permanent identification: Features a dedicated area for marking or labeling the cable tie, ensuring long-lasting identification.
  • Durable construction: Made from high-strength nylon material for resistance to abrasion, chemicals, and UV exposure.
  • One-piece design: Provides consistent performance and reliability.
  • Easy installation: Can be quickly and easily installed by hand or with a cable tie tool.
  • Self-locking head: Ensures a secure and reliable hold.
  • Halogen-free material: Suitable for environments where halogenated materials are restricted.

Benefits

  • Improved cable organization: Simplifies cable management and reduces clutter.
  • Enhanced safety: Prevents accidental disconnections and reduces the risk of electrical hazards.
  • Reduced maintenance time: Allows for quick and easy identification of cables, speeding up troubleshooting and repairs.
  • Increased reliability: The durable construction ensures long-lasting performance in harsh environments.
  • Permanent identification: The marking area ensures that cables remain identified throughout their lifespan.

Additional Details

The PCT-232-Q cable tie is typically available in a variety of colors for color-coding applications. Its tensile strength is rated to withstand significant pulling forces, ensuring a secure hold on cable bundles. The dimensions and specific material properties can be found in the Panduit datasheet for this product.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NANYA
Need more? Email Us
NEC
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess