EN
  • EN
  • DE

MSG-1.3-C

Part No MSG-1.3-C
Manufacturer Panduit Corp
Catalog Bushings, Grommets
Description GROMMET METAL STUD / Circular - 1.343" (34.10mm) Grommet, Metal Stud Yellow
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Panduit Corp
Package Bulk
Bushing, Grommet Type Grommet, Metal Stud
For Use With/Related Products Cable, Wires
Panel Thickness 0.100" (2.54mm)
Panel Cutout Dimensions Circular - 1.343" (34.10mm)
Material Polypropylene (PP)
Color Yellow
Base Product Number MSG-1.3
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498313630,-3255-MSG-1.3-C
Standard Package 100
Win Source Part Number 1225049-MSG-1.3-C
Ultra Librarian 3D Model Ultra Librarian MSG-1.3-C CAD Model

Description

The Panduit Corp MSG-1.3-C is a yellow-colored grommet or bushing designed for cable and wire management.

  • Panel Cutout Dimension: 1.343 inches or 34.10mm
  • Panel Thickness: 0.100 inches or 2.54mm
  • Material: Polypropylene (PP)
  • Type: Grommet with a metal stud
  • Packaging: Bulk
  • Standard Package: 100
  • Alternative Part: MSG1.3C
  • ECCN Rating: EAR99

You May Also Be Interested in

Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Lowest to $41.9819
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess