EN
  • EN
  • DE

LCA500-58-6

Part No LCA500-58-6
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description CONN TERM RECT TONG 500 MCM #5/8 / Terminal Connector Rectangular Rectangular Tongue 500MCM (kcmil) 5/8 Stud
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Rectangular Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Terminal Type Rectangular Tongue
Stud/Tab Size 5/8 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.220" (5.59mm)
Length - Overall 3.750" (95.25mm)
Width - Outer Edges 1.540" (39.12mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 500MCM (kcmil)
Insulation Non-Insulated
Color Brown
Contact Finish Electro-Tin
Contact Material Copper
Diameter - Barrel ID 0.840" (21.34mm)
Diameter - Barrel OD 1.060" (26.92mm)
Diameter - Ring ID 0.660" (16.76mm)
Base Product Number LCA500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 07498390065,298-14670,LCA500-58-6-ND
Standard Package 1
Win Source Part Number 1159720-LCA500-58-6
Ultra Librarian 3D Model Ultra Librarian LCA500-58-6 CAD Model

Description

The LCA500-58-6 is a rectangular tongue terminal type connector from Panduit Corp.

  • Insulation: Non-Insulated
  • Mounting: Free Hanging (In-Line)
  • Terminal Style: Single Stud Hole
  • Contact Finish: Electro-Tin
  • Contact Material: Copper
  • Terminal: Barrel Crimp
  • Stud/Tab Size: 5/8
  • Wire Gauge: 500MCM (kcmil)
  • Package: Bulk
  • Width: 1.540" (39.12mm)
  • Overall Length: 3.750" (95.25mm)
  • Barrel ID: 0.840" (21.34mm)
  • Barrel OD: 1.060" (26.92mm)
  • Ring ID: 0.660" (16.76mm)
  • Tab Thickness: 0.220" (5.59mm)
  • Series: Pan-Lug®
  • Color: Brown

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess