EN
  • EN
  • DE
  • IT

LAB2/0-12-5

Part No LAB2/0-12-5
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description CONN TERM RECT TONG 2/0 AWG #1/2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Series LAB
Packaging Bulk
Terminal Type Rectangular Tongue
Stud/Tab Size 1/2 Stud
Terminal Style Two Stud Holes
Tab Thickness 0.250" (6.35mm)
Length - Overall 5.550" (140.97mm)
Width - Outer Edges 0.940" (23.88mm)
Mounting Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 2/0 AWG
Insulation Non-Insulated
Features Gel Filled
Contact Finish Tin
Contact Material Aluminum
Diameter - Barrel ID 0.439" (11.15mm)
Diameter - Barrel OD 0.687" (17.45mm)
Diameter - Ring ID 0.540" (13.72mm)
Win Source Part Number 766867-LAB2/0-12-5
Popularity Medium
Supply and Demand Status Limited
Family Name LAB
Introduction Date March 15, 2001
ECCN EAR99
Country of Origin India, United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAB2/0-12-5 CAD Model

Description

The Panduit Corp 766867-LAB2/0-12-5 is a LAB series connector that comes with features like gel filling and crimp, barrel termination.

  • Series: LAB
  • Features: Gel Filling, Crimp, Barrel Termination
  • Contact Finish: Tin
  • Wire Gauge: 2/0 AWG
  • Contact Material: Aluminum
  • Mounting: Free Hanging (In-Line)
  • Terminal Type: Rectangular Tongue
  • Tab Thickness: 0.250" (6.35mm)
  • Stud/Tab Size: 1/2 stud
  • Width: 0.940" (23.88mm)
  • Length: 5.550" (140.97mm)
  • Insulation: Non-Insulated
  • Terminal Style: Two Stud Holes
  • Barrel ID Diameter: 0.439" (11.15mm)
  • Barrel OD Diameter: 0.687" (17.45mm)
  • Ring ID Diameter: 0.540" (13.72mm)
  • Category: Connectors, Interconnects
  • Introduction Date: March 15, 2001
  • Supply and Demand Status: Limited

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess