EN
  • EN
  • DE

KGTS-ETL

Part No KGTS-ETL
Manufacturer Panduit Corp
Catalog Tools Accessories
Description TOOL TENSION LOCK KIT FOR GTS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508498-KGTS-ETL
Ultra Librarian 3D Model Ultra Librarian KGTS-ETL CAD Model

Description

N

You May Also Be Interested in

60
Klein Tools, Inc.
KLEIN-KOAT TENITE PLIERS HANDLES
Need more? Email Us
Jonard Tools
POCKET TOOL CASE
Need more? Email Us
709
Klein Tools, Inc.
MAGIC-SLOT ELECTRICIAN'S 4'' CUT
Need more? Email Us
Jonard Tools
POCKET TOOL CASE
Need more? Email Us
Panduit Corp
REPLACEMENT 1.25MM SPLIT SLEEVES
Need more? Email Us
504
3M
RESPIRATOR CLEANING WIPE 1=1PC
Need more? Email Us
3M
2 HAND SPEED CONTROL RED
Need more? Email Us
Panduit Corp
BLADE REPLACEMENT
Need more? Email Us
193
Dremel
193 5/64\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess