EN
  • EN
  • DE

CTAP4/0-2/0-X

Part No CTAP4/0-2/0-X
Manufacturer Panduit Corp
Catalog Terminals
Description CONN SPLICE 4/0-3/0 AWG CRIMP / Terminal Crimpband, Open Band Connector Crimp 4/0-3/0 AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr Panduit Corp
Package Bulk
Terminal Type Crimpband, Open Band
Number of Wire Entries Varies by Wire Size
Termination Crimp
Wire Gauge 4/0-3/0 AWG
Insulation Non-Insulated
Base Product Number CTAP4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Other Names 298-14347,CTAP4/0-2/0-X-ND,07498383949
Standard Package 1
Win Source Part Number 1118770-CTAP4/0-2/0-X
Ultra Librarian 3D Model Ultra Librarian CTAP4/0-2/0-X CAD Model

Description

The Panduit Corp CTAP4/0-2/0-X is a wire splice connector that is designed for crimping.

  • Wire Gauge: 4/0-3/0 AWG
  • Insulation: Non-Insulated
  • Wire Entries: Varying depending on wire size
  • ECCN: EAR99
  • Package: Bulk

You May Also Be Interested in

Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
Panduit Corp
CONN INLINE TAP 250 MCM 6 AWG / Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Need more? Email Us
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess