EN
  • EN
  • DE

CFAPPBL1

Part No CFAPPBL1
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description FLAT FIBER PATCH PANEL. HOLDS UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Patch Panel, Fiber
Number of Positions 4
Number of Rows 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625898-CFAPPBL1
Ultra Librarian 3D Model Ultra Librarian CFAPPBL1 CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN JACK PANEL 96POS W/O JACK
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-SD25 Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-PT-FN Fiber Optic Connec
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-PT-HNT Fiber Optic Conne
Need more? Email Us
Neutrik
NPPA-TT-S-P Fiber Optic Connecto
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess