EN
  • EN
  • DE

ZNRV10911U

Part No ZNRV10911U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413061-ZNRV10911U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNRV10911U CAD Model

Description

The ZNRV10911U is a transient voltage suppressor, also known as a varistor, belonging to the ZNR® V series manufactured by Panasonic. This component is designed to protect electronic devices and circuits from voltage surges, which can be caused by lightning, inductive load switching, or electrostatic discharge (ESD).

Applications

  • Power Supplies: Used in AC/DC and DC/DC power supplies for surge protection.
  • Consumer Electronics: Integrated into televisions, audio equipment, and appliances to protect against voltage spikes.
  • Industrial Equipment: Protects sensitive electronic components in industrial control systems and automation equipment.
  • Telecommunications Equipment: Used in networking devices, telephone exchanges, and base stations for surge protection.
  • LED Lighting: Provides surge protection for LED drivers and lighting fixtures.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Excellent Clamping Characteristics: Limits the voltage across the protected circuit to a safe level during a surge event.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.
  • Compact Size: Allows for easy integration into various circuit designs with limited space.

Benefits

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components caused by transient overvoltages.
  • Increased Product Reliability: Enhances the reliability and lifespan of electronic devices by protecting them from surges.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Offers a cost-effective means of providing robust surge protection.

Technical Specifications

The ZNRV10911U typically has a varistor voltage of approximately 910V. The maximum surge current rating depends on the surge waveform and the number of applied surges; refer to the official Panasonic datasheet for specific values. The clamping voltage determines the maximum voltage that the protected circuit will be exposed to during a surge event. It typically comes in a disc-shaped package with radial leads for easy PCB mounting. Check the energy absorption capability, which defines how much energy the varistor can absorb before failing.

Always consult the official Panasonic datasheet for detailed electrical characteristics, surge current ratings, derating curves, and safety information before using the ZNRV10911U in any application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess