EN
  • EN
  • DE

ZNRV10751U

Part No ZNRV10751U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413058-ZNRV10751U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10751U CAD Model

Description

The ZNRV10751U is a transient/surge voltage suppressor that belongs to the ZNR® V series of varistors manufactured by Panasonic. These varistors are specifically designed to safeguard electronic devices and circuits against voltage surges resulting from various sources, including lightning strikes, inductive load switching, and electrostatic discharge events.

Applications

  • Power Supplies: Used to protect AC/DC and DC/DC power supplies from overvoltage transients.
  • Consumer Electronics: Integrated into televisions, audio equipment, appliances, and other consumer devices for surge protection.
  • Industrial Equipment: Protects sensitive electronic components in industrial control systems and automation equipment.
  • Telecommunications Equipment: Provides surge protection for networking devices, telephone exchanges, and base stations.
  • LED Lighting: Protects LED drivers and luminaires from voltage spikes and surges.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents without significant degradation.
  • Fast Response Time: Rapidly clamps transient voltages to protect downstream circuitry.
  • Excellent Clamping Characteristics: Effectively limits the voltage across the protected components to a safe level.
  • RoHS Compliant: Meets environmental regulations regarding the use of hazardous substances.
  • Compact Size: Allows for easy integration into various circuit designs with space constraints.

Benefits

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components caused by transient overvoltage events.
  • Increased Product Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from potential electrical hazards resulting from overvoltage conditions.
  • Cost-Effective Solution: Offers a reliable and cost-effective means of providing surge protection.

Technical Specifications

The ZNRV10751U typically exhibits a varistor voltage in the vicinity of 750V. The maximum surge current rating is a critical parameter and is dependent on the specific surge waveform and the number of applied surges; therefore, it is essential to consult the official Panasonic datasheet for accurate values. The clamping voltage determines the voltage level to which the transient voltage is limited. It is commonly available in a disc-shaped package with radial leads for easy mounting on printed circuit boards (PCBs). Energy absorption capability defines how much energy the varistor can absorb before failure.

It is crucial to always consult the official Panasonic datasheet for detailed electrical characteristics, surge current ratings, derating curves, safety information, and recommended application guidelines before utilizing the ZNRV10751U in any electronic circuit design.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess