EN
  • EN
  • DE

XP1601

Part No XP1601
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Description Silicon PNP(PNP) epitaxial planer transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 410198-XP1601
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP1601 CAD Model

Description

The Panasonic XP1601 appears to be a component, potentially an inductor, used in power supply circuits and other electronic applications. More specific details require further component level data and access to manufacturer specifications.

Applications:

  • DC-DC Converters: Used as a filter inductor in DC-DC converters to smooth out the output voltage and reduce ripple.
  • Power Amplifiers: Employed in power amplifier circuits for filtering and impedance matching.
  • EMI Filtering: Used as part of an electromagnetic interference (EMI) filter to reduce noise and interference.
  • LED Lighting: Incorporated in LED driver circuits to provide stable and efficient power to LEDs.
  • General Power Supplies: Used in various power supply applications for filtering and energy storage.

Features:

  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving efficiency.
  • Compact Size: Available in small package sizes for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperature conditions.

Benefits:

  • Improved Power Supply Efficiency: Low DCR reduces power losses, improving overall power supply efficiency.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic interference.
  • Smaller Circuit Board Size: Compact size allows for smaller and more efficient circuit board layouts.
  • Stable Performance: High current capacity and wide operating temperature range ensure stable performance under various operating conditions.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details: To obtain detailed specifications, including inductance value, saturation current, DC resistance, and physical dimensions, refer to the official datasheet from Panasonic. The datasheet also contains information about the materials used and the environmental compliance of the component.

You May Also Be Interested in

Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess