EN
  • EN
  • DE
  • IT

UP04116008S

Part No UP04116008S
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT563
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 712776-UP04116008S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP04116008S CAD Model

Description

The UP04116008S is a transistor array manufactured by Panasonic. These arrays typically contain multiple transistors (usually NPN or PNP bipolar transistors, or MOSFETs) within a single package. This integration allows for space-saving designs and simplified circuit layouts. The specific configuration and characteristics of the transistors within the array determine its suitability for various applications.

Applications:

  • Digital Logic Circuits
  • Switching Circuits
  • Amplification Circuits
  • Level Shifters
  • Driver Circuits

Features:

  • Multiple Transistors in One Package: Integrates multiple transistors into a single package.
  • Space-Saving Design: Reduces the overall size of the circuit.
  • Simplified Circuit Layout: Simplifies the routing and interconnection of components.
  • Various Transistor Types: Available with NPN, PNP, or MOSFET transistors.
  • Common Collector or Emitter Configuration: May have a common collector or emitter configuration.

Benefits:

  • Reduced Board Space: Integration reduces board space requirements.
  • Lower Component Count: Reduces the number of discrete components.
  • Simplified Assembly: Simplifies the assembly process.
  • Improved Reliability: Fewer solder joints can improve reliability.

Additional Details:

The UP04116008S transistor array is typically used in applications where multiple transistors are required for a specific function. This can include digital logic circuits, switching circuits, and amplification circuits. The integration of multiple transistors into a single package reduces the overall size and complexity of the circuit. The specific configuration and characteristics of the transistors within the array must be carefully considered to ensure proper circuit operation. The datasheet for the device will provide detailed information about the transistor types, current gain, voltage ratings, and other important parameters. It is essential to consult the datasheet before using this component in a design. Common examples include using these arrays for driving LEDs or small motors or in digital logic gates. The package style is typically a small outline package (SOP) or similar.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess