Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Series SP
Part Status Obsolete(EOL)
Type Socket
Number of Positions 10
Mounting Panel Mount
Termination Style Wire Wrap
For Use With/Related Products SP2 Relays
Features Mounting Hardware
Win Source Part Number 795216-SP2-WS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP2-WS CAD Model

Description

The Panasonic Electric Works SP2-WS socket is a high-quality component designed for use with SP2 relays.

  • Termination Style: Wire wrap
  • Includes: Mounting hardware
  • Mounting Style: Panel mount
  • Status: Obsolete (EOL)
  • Series: SP
  • Positions: 10
  • Applications: Relay applications
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
ECAD model for 1860991-1
TE Connectivity
MODULAR RELAY HOLDER
Lowest to $1.3169
ECAD model for 185402-2
Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $21.9925
ECAD model for P7SA-14F-ND DC24
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2966016
Maxic
Lowest to $108.3028
ECAD model for MT7876
Finder Relays, Inc.
SOCKET FOR 46.61 RELAY W/097.01 / Relay Socket DIN Rail
Need more? Email Us
ECAD model for 97.01SPA
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
ECAD model for 25622080
Panasonic
SOCKET SCRW W/CLIP FOR HC2 RELAY / Relay Accessory, Socket for Electromechanical Relay
Need more? Email Us
ECAD model for HC2-SFD-K
Panasonic
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $7.5301
ECAD model for HJ2-SFD-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention