EN
  • EN
  • DE

97.01SPA

Part No 97.01SPA
Manufacturer Finder Relays, Inc.
Catalog Relay Sockets
Description SOCKET FOR 46.61 RELAY W/097.01 / Relay Socket DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Manufacturer Finder Relays, Inc.
Packaging Box
Type Socket
Number of Positions 5
Mounting DIN Rail
Termination Style Screw Terminal
For Use With/Related Products 46.61 Relays
Features Includes Retaining Clip
Base Product Number 97.01
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Other Part Number 97.01.SPA,2066-97.01SPA
Standard Package 10
Win Source Part Number 1332455-97.01SPA
Ultra Librarian 3D Model Ultra Librarian 97.01SPA CAD Model

Description

The 1332455-97.01SPA is a socket type relay manufactured by Finder Relays, Inc.

  • Manufacturer: Finder Relays, Inc.
  • Type: Socket Type Relay
  • Relay Compatibility: 46.61 relays
  • Packaging: Box (10 pieces)
  • Positions: 5
  • Termination Style: Screw Terminal
  • Features: Retaining Clip
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.90.8585.01
  • Base Product Number: 97.01SPA
  • Other Part Numbers: 97.01.SPA and 2066-97.01SPA
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $33.8382
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
TE Connectivity
MODULAR RELAY HOLDER
Lowest to $1.1758
Omron
RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Need more? Email Us
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221
Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess