Products specifications Report Issue?

Category Relays - Safety Relays
Mfr Panasonic Electric Works
Series SFS
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form 6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Features -
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Current 20.8 mA
Coil Power 500mW
Coil Resistance 1.15 kOhms
Base Product Number SFS5-D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1356619-SFS5-DC24V
Ultra Librarian 3D Model Ultra Librarian SFS5-DC24V CAD Model

Description

The Panasonic Electric Works SFS5-D is a safety relay with a coil voltage of 24VDC.

  • Coil Voltage: 24VDC
  • Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B)
  • Contact Rating: 6A
  • Switching Voltage: 250VAC and 30VDC maximum
  • Coil Current: 20.8mA
  • Must Operate Voltage: 18VDC
  • Must Release Voltage: 2.4VDC
  • Operate Time: 20ms
  • Release Time: 20ms
  • Coil Resistance: 1.15 kOhms
  • Coil Power: 500mW
  • Mounting Type: Through Hole
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Operating Temperature: -40°C to 85°C
  • Series: SFS
  • Packaging: Bulk
  • Product Status: Active

You May Also Be Interested in

Phoenix Contact
RELAY SAFETY DPST 5A 24V
Need more? Email Us
ECAD model for 2981981
Phoenix Contact
UNIVERSAL SAFETY RELAY
Need more? Email Us
ECAD model for 2981952
Omron
FGRMS31, 24VDC, 3NO+1NC
Need more? Email Us
ECAD model for FGRMS31-24
Panasonic
RELAY SAFETY 4PST 6A 5V
Need more? Email Us
ECAD model for SF2D-DC5V
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
ECAD model for 2900509
Omron
G9SB-3012-C AC/DC24
Need more? Email Us
ECAD model for G9SB-3012-C AC/DC24
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
ECAD model for G9SA-TH301 AC/DC24
Omron
SR208AD02, 110VAC, 2 INPUTS, 3 D
Need more? Email Us
ECAD model for SR208AD01
Phoenix Contact
RELAY SAFETY 7PST 6A 24V
Need more? Email Us
ECAD model for 2963747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7787 $59.1148
9+ $12.1261 $109.1349
13+ $11.7472 $152.7136
18+ $11.3682 $204.6276
23+ $10.9893 $252.7539
31+ $9.8525 $305.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,857 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention