EN
  • EN
  • DE

QG12105J

Part No QG12105J
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 285642-QG12105J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QG12105J CAD Model

Description

The Panasonic QG12105J is a multilayer ceramic chip inductor designed for high-frequency applications. These inductors offer excellent performance characteristics and are suitable for a wide range of electronic devices.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching, filtering, and RF circuit tuning.
  • Wireless LAN (WLAN) Devices: Employed in wireless routers, access points, and network interface cards for signal conditioning and noise reduction.
  • Bluetooth Modules: Integrated into Bluetooth devices for signal processing and antenna matching.
  • High-Frequency Circuits: Applied in various RF and microwave circuits requiring precise inductance values.
  • Consumer Electronics: Found in televisions, gaming consoles, and other consumer electronic products for signal filtering and impedance matching.

Features

  • Multilayer Construction: Utilizes a multilayer structure to achieve high inductance values in a compact size.
  • High Self-Resonant Frequency (SRF): Offers a high SRF, ensuring stable performance at high frequencies.
  • Excellent Q Factor: Provides a high Q factor, minimizing energy loss and maximizing efficiency.
  • Tight Tolerance: Features tight tolerance on inductance values, ensuring accurate circuit performance.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in improved signal integrity.
  • Compact Size: Small form factor allows for integration into miniaturized electronic devices.
  • Stable Performance: High SRF ensures stable performance across a wide range of frequencies.
  • Precise Inductance: Tight tolerance on inductance values ensures accurate and reliable circuit performance.
  • Easy Assembly: SMT design enables easy and efficient assembly using automated equipment.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The QG12105J series features a nominal inductance value, typically in the nanohenry range, and is available in various inductance values to suit different application requirements. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The inductor's compact size and excellent electrical characteristics make it an ideal choice for high-frequency circuit applications where space and performance are critical. Packaging options usually include tape and reel for automated assembly.

These inductors are commonly used in impedance matching networks to optimize signal transfer between different circuit stages. They are also employed in filter circuits to attenuate unwanted frequencies and improve signal quality. The high SRF of the QG12105J ensures that the inductor behaves as a pure inductance over a wide frequency range, minimizing parasitic effects that can degrade circuit performance. The construction and materials used in the QG12105J are selected to minimize losses and maximize reliability, ensuring long-term performance in demanding applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess