The M430FW423REV from Texas Instruments is a highly integrated, advanced microcontroller device that is designed for low power and high-performance applications. This device is part of the MSP430 family of microcontrollers, which are known for their ultra-low power consumption and high integration.
- CPU: 16-bit RISC, up to 16 MHz
- Memory: 16KB Flash, 512B RAM
- A/D Converter: 10-bit with internal reference
- Peripherals: Three 16-bit timers, comparator, two 16-bit timers, serial communication interface (SPI, I2C)
- Power Supply: 1.8V to 3.6V
- Power Modes: Five power-saving modes
- Features: Brown-out reset function
- Packaging: 20-pin plastic small outline package
- Temperature Range: -40°C to 85°C