EN
  • EN
  • DE

PT-EW630ELLAMP-72132

Part No PT-EW630ELLAMP-72132
Manufacturer Panasonic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018387-PT-EW630ELLAMP-72132
Categories OEM Parts(O-R)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT-EW630ELLAMP-72132 CAD Model

Description

The Panasonic PT-EW630ELLAMP-72132 is a replacement lamp unit specifically designed for the Panasonic PT-EW630E projector. This lamp ensures optimal brightness and performance, delivering high-quality images for presentations, lectures, and various visual applications. Replacing the lamp is crucial for maintaining the projector's performance and extending its lifespan.

Applications:

  • Business presentations: Ensuring clear and bright visuals during meetings and conferences.
  • Educational settings: Providing bright and sharp images for lectures and classroom instruction.
  • Home theater: Enhancing the viewing experience with improved brightness and color accuracy.
  • Digital signage: Delivering impactful visual content in retail and public spaces.
  • Museum and gallery displays: Showcasing exhibits with optimal clarity and brightness.

Features:

  • High Brightness: Designed to restore the original brightness level of the projector, ensuring vivid and clear images.
  • Long Lifespan: Offers a reliable lifespan, reducing the frequency of replacements and minimizing downtime.
  • Easy Installation: Designed for easy and quick replacement, minimizing disruption.
  • Optimized Performance: Engineered to work seamlessly with the Panasonic PT-EW630E projector for optimal performance.
  • Quality Assurance: Manufactured to meet Panasonic's high standards for quality and reliability.

Benefits:

  • Improved Image Quality: Restores the projector's original brightness and clarity, enhancing the viewing experience.
  • Reduced Downtime: Minimizes disruptions with a reliable lamp that has a long lifespan.
  • Cost-Effective: Extends the lifespan of the projector, protecting your investment.
  • Consistent Performance: Ensures consistent and reliable performance, delivering high-quality images every time.
  • Peace of Mind: Offers peace of mind with a genuine Panasonic replacement lamp, ensuring compatibility and performance.

The PT-EW630ELLAMP-72132 lamp unit is a vital component for maintaining the performance of the Panasonic PT-EW630E projector. Its high brightness, long lifespan, and easy installation make it a cost-effective solution for ensuring optimal image quality in various applications. Using a genuine Panasonic replacement lamp guarantees compatibility and reliable performance, protecting your investment and enhancing your viewing experience.

You May Also Be Interested in

Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess