EN
  • EN
  • DE

PCA907LCGNPAQ

Part No PCA907LCGNPAQ
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 269562-PCA907LCGNPAQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA907LCGNPAQ CAD Model

Description

The PCA907LCGNPAQ is a system reset IC manufactured by Panasonic, designed to provide reliable reset signals to microprocessors and other digital circuits in various applications. It ensures proper system initialization and prevents malfunction due to power fluctuations or brownout conditions. This device is crucial for maintaining the stability and integrity of electronic systems.

Applications:

  • Microprocessor-based systems: Used to reset microprocessors during power-up or voltage drops.
  • Industrial control systems: Provides a reliable reset signal for control units in industrial environments.
  • Automotive electronics: Ensures proper startup and operation of electronic components in vehicles.
  • Consumer electronics: Protects sensitive components in devices like TVs, set-top boxes, and audio equipment.
  • Embedded systems: Offers a stable reset function for embedded applications.

Features:

  • Precise reset threshold voltage: Accurately detects voltage drops and generates a reset signal.
  • Built-in hysteresis: Prevents oscillation during voltage fluctuations.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Allows for compact design and easy integration into various systems.
  • Wide operating temperature range: Suitable for use in diverse environments.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage instability.
  • Simplified system design: Reduces the need for external reset circuitry.
  • Enhanced protection: Safeguards sensitive components from damage due to power fluctuations.
  • Cost-effective solution: Provides a reliable reset function at a competitive price.
  • Easy integration: Can be easily incorporated into existing system designs.

Additional Details:

The PCA907LCGNPAQ typically features a fixed reset threshold voltage, which is the voltage level at which the reset signal is asserted. It often includes a reset timeout period to ensure that the system remains in reset long enough for proper initialization. The device is available in small surface-mount packages, facilitating easy integration into space-constrained applications. The specific package and any unique characteristics will be described in the datasheet.

For detailed specifications, consult the Panasonic datasheet for PCA907LCGNPAQ.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6847 $173.3339
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9293 $349.7077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess