EN
  • EN
  • DE

P5.6KJ

Part No P5.6KJ
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 266183-P5.6KJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5.6KJ CAD Model

Description

The P5.6KJ is a transient voltage suppressor (TVS) diode manufactured by Panasonic. It is designed to protect sensitive electronic components from voltage surges induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This diode is part of Panasonic's surge absorption series and is specifically engineered for applications where robust protection against overvoltage conditions is paramount.

Applications

  • Telecom Equipment: Protecting telephone lines and communication interfaces.
  • Industrial Control Systems: Safeguarding sensitive control circuits from voltage spikes.
  • Power Supplies: Providing overvoltage protection for power supply inputs and outputs.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and audio equipment.
  • Automotive Electronics: Protecting electronic control units (ECUs) and other automotive systems.

Features

  • Unidirectional TVS Diode: Provides surge protection in one direction.
  • High Surge Capability: Designed to withstand high transient currents.
  • Fast Response Time: Quickly clamps overvoltage events to protect downstream components.
  • Low Clamping Voltage: Minimizes the voltage stress on protected circuits.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • High Reliability: Ensures long-term protection against transient voltage events.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage surges, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by overvoltage events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by providing robust surge protection.
  • Cost Savings: Reduces the need for costly repairs and replacements due to overvoltage damage.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details

The P5.6KJ features a breakdown voltage of approximately 6.2 to 7.0 volts. It's crucial to consult the official Panasonic datasheet for precise specifications such as peak pulse power, clamping voltage characteristics, and operating temperature range. The device is typically available in a DO-214AC (SMA) package, ensuring efficient heat dissipation and easy mounting onto printed circuit boards.

Proper PCB layout is also important for effective surge protection. The TVS diode should be placed as close as possible to the input connector or the source of the surge to minimize inductance and maximize its protective capability.

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3999 $62.9955
105+ $1.1481 $120.5505
160+ $1.1123 $177.9680
215+ $1.0765 $231.4475
280+ $1.0407 $291.3960
375+ $0.9332 $349.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess