EN
  • EN
  • DE

NS4-P-DC12V

Part No NS4-P-DC12V
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082737-NS4-P-DC12V
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS4-P-DC12V CAD Model

Description

The NS4-P-DC12V is a compact and reliable power relay manufactured by Panasonic. It is designed for switching DC loads in various applications, offering a robust and long-lasting solution for circuit control. The 'DC12V' designation indicates that the relay requires a 12V DC coil voltage for activation.

Applications

  • Industrial Automation: Used in control panels and machinery for switching DC power to motors, solenoids, and other devices.
  • Automotive Electronics: Found in automotive systems for switching lights, horns, and other electrical components.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling fan motors and other DC-powered equipment.
  • Power Supplies: Used as a switching element in DC power supplies.
  • Security Systems: Incorporated in alarm systems and access control systems for switching power to sensors and actuators.

Features

  • DC Coil Voltage: Operates with a 12V DC coil voltage.
  • Compact Size: Small footprint allows for easy integration into various applications.
  • High Switching Capacity: Capable of switching significant DC loads.
  • Long Life: Designed for a long operational lifespan, ensuring reliability.
  • SPDT Configuration: Typically features a Single Pole Double Throw (SPDT) contact configuration.
  • Sealed Construction (Potentially): Some versions may feature a sealed construction for protection against dust and moisture.

Benefits

  • Reliable Switching: Provides reliable and consistent switching performance.
  • Easy Integration: Simple to integrate into existing circuits due to its compact size and standard pinout.
  • Long Service Life: Reduces maintenance costs due to its long operational lifespan.
  • Versatile Applications: Suitable for a wide range of DC switching applications.
  • Cost-Effective: Offers a cost-effective solution for DC power switching.

Additional Details

The NS4-P-DC12V relay's specifications include contact ratings (maximum voltage and current), coil resistance, operate and release times, and insulation resistance. It is important to consult the datasheet for specific electrical characteristics and environmental operating conditions. The relay's physical dimensions and pinout are also crucial for proper installation and wiring. Always ensure the load being switched is within the relay's rated capacity to prevent damage and ensure safe operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess