EN
  • EN
  • DE

MN101D06FDL1

Part No MN101D06FDL1
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025322-MN101D06FDL1
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101D06FDL1 CAD Model

Description

The MN101D06FDL1 is a microcontroller unit (MCU) manufactured by Panasonic. It belongs to the MN101 series of microcontrollers, known for their versatility and integration of various peripheral functions. This MCU is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral interfaces. The MN101D06FDL1 is commonly used in consumer electronics, industrial control systems, and automotive applications.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and audio/visual equipment.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and motor control systems.
  • Automotive Applications: Integrated into automotive electronics, such as dashboard displays and control units.
  • Medical Devices: Utilized in medical equipment for monitoring and control functions.

Features

  • 16-bit CPU Core: Features a 16-bit central processing unit (CPU) for efficient data processing.
  • Integrated Memory: Includes on-chip Flash memory and SRAM for program and data storage.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, such as UART, SPI, and I2C.
  • Timers and Counters: Equipped with multiple timers and counters for timing and control applications.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.

Benefits

  • Flexible Design: Provides flexibility for a wide range of embedded applications.
  • Reduced System Cost: Reduces system cost by integrating multiple functions into a single chip.
  • Efficient Performance: Offers efficient performance with its 16-bit CPU core.
  • Simplified Development: Simplifies development with its comprehensive set of peripheral interfaces.

Additional Details

The MN101D06FDL1 typically operates from a 3.3V or 5V power supply. It is available in various package options, such as QFP (Quad Flat Package) or LQFP (Low-profile Quad Flat Package). Key electrical characteristics include operating frequency, memory size, and power consumption. The microcontroller is supported by a development environment that includes a compiler, debugger, and simulator. This environment allows developers to write, debug, and test their code before deploying it to the target hardware. The MN101D06FDL1 is designed for low power consumption, making it suitable for battery-powered applications. Its robust design and comprehensive feature set make it a versatile choice for a wide range of embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess