EN
  • EN
  • DE

MIP0122SY

Part No MIP0122SY
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078852-MIP0122SY
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0122SY CAD Model

Description

The MIP0122SY is a power IC manufactured by Panasonic. It is designed for use in power supplies and adapters, providing efficient and reliable power conversion. This IC integrates various functions necessary for power supply operation, such as PWM control, protection circuits, and drive circuits, into a single package. This integration simplifies the design of power supplies and reduces the number of external components required.

Applications:

  • AC Adapters: Used in AC adapters for laptops, mobile phones, and other portable devices.
  • Power Supplies: Employed in power supplies for consumer electronics, industrial equipment, and other applications.
  • Battery Chargers: Integrated into battery chargers for various types of batteries.
  • LED Lighting: Used in LED lighting power supplies to provide constant current or voltage control.
  • Auxiliary Power Supplies: Provides power for auxiliary circuits in larger electronic systems.

Features:

  • Integrated PWM Controller: Simplifies power supply design and reduces component count.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and overtemperature protection.
  • Low Startup Current: Reduces power consumption during startup.
  • High Efficiency: Maximizes power conversion efficiency, reducing heat dissipation.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits:

  • Simplified Power Supply Design: Reduces design effort and time-to-market.
  • Improved System Reliability: Protects the power supply and connected devices from damage.
  • Reduced Power Consumption: Minimizes energy consumption and lowers operating costs.
  • Compact Size: Saves valuable board space in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for power supply applications.

The MIP0122SY operates over a wide input voltage range and is designed to meet various safety and regulatory requirements. The integrated protection circuits ensure reliable operation and prevent damage to the power supply and connected devices. The low startup current minimizes power consumption during startup, and the high efficiency reduces heat dissipation. The device's small package size makes it ideal for use in compact power supplies and adapters. The datasheet provides detailed information regarding the device's electrical characteristics, thermal properties, and application circuit examples.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess