The MAZS0680M is a Zener diode manufactured by Panasonic. It's designed for voltage regulation and surge protection in various electronic circuits.
Applications:
- Voltage regulation circuits
- Overvoltage protection
- Clipping circuits
- Wave shaping
- Reference voltage generation
Features:
- Zener Voltage of 6.8V
- Low reverse current
- High surge current capability
- Surface mount package
Benefits:
- Provides a stable 6.8V regulated output.
- Protects sensitive components from voltage spikes.
- Suitable for applications where space is limited.
- Offers reliable performance under surge conditions.
Additional Details:
The MAZS0680M Zener diode has a nominal Zener voltage (Vz) of 6.8V with a tolerance that varies depending on the grade, typically ±2.5% or ±5%. The maximum power dissipation is typically around 500mW, depending on the mounting conditions. Its low reverse leakage current minimizes power loss in the circuit.
The diode is commonly available in a small surface-mount package (e.g., SOD-323 or similar), making it suitable for high-density PCB layouts and automated assembly processes. This diode is often used in power supplies, communication devices, and automotive electronics for voltage stabilization and transient voltage suppression.
This component is also RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. The device is designed for a wide operating temperature range, ensuring reliable performance in various environmental conditions.