EN
  • EN
  • DE

MAZ8047-M

Part No MAZ8047-M
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075905-MAZ8047-M
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAZ8047-M CAD Model

Description

The MAZ8047-M is a Zener diode manufactured by Panasonic. Zener diodes are silicon semiconductor devices that allow current to flow in either direction but are specifically designed to conduct in the reverse direction when a certain voltage is reached. This breakdown voltage, also known as the Zener voltage, is a key characteristic of the diode and is used for voltage regulation and protection purposes. The MAZ8047-M is designed for applications requiring a stable reference voltage and circuit protection against voltage surges.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Reference: Providing a stable voltage for measurement and control circuits.
  • Surge Protection: Safeguarding circuits from transient voltage surges.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Compact Package: Suitable for space-constrained applications.
  • Stable Performance: Reliable operation over a wide temperature range.

Benefits:

  • Precise Voltage Regulation: Ensures stable and accurate voltage levels.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Improved Circuit Reliability: Enhances the robustness of electronic circuits.
  • Simplified Circuit Design: Facilitates the design of voltage regulation and protection circuits.

Additional Details:

The MAZ8047-M is typically characterized by its Zener voltage (Vz), reverse leakage current (Ir), and surge current capability. The Zener voltage is the voltage at which the diode begins to conduct significantly in the reverse direction and is typically specified with a tolerance. The reverse leakage current is the small current that flows when the diode is reverse biased below the Zener voltage. The surge current capability indicates the maximum current the diode can withstand for a short duration without being damaged. For detailed electrical characteristics, such as the Zener voltage tolerance, dynamic impedance, and temperature coefficient, refer to the manufacturer's datasheet. The diode's package type and dimensions are also critical for PCB layout and assembly considerations.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess