Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1211395-MA3X152K
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA3X152K CAD Model

Description

The MA3X152K is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching applications and offers low forward voltage and high reverse voltage, making it suitable for various electronic circuits where fast switching and low power loss are critical.

Applications

  • High-speed switching circuits: Used in circuits requiring fast switching speeds, such as inverters and converters.
  • Voltage clamping: Employed for voltage clamping to protect sensitive components from overvoltage conditions.
  • Mixer circuits: Suitable for use in mixer circuits in communication devices.
  • Detector circuits: Integrated into detector circuits for signal detection in various applications.
  • Rectification circuits: Used for rectification purposes in low-voltage power supplies.

Features

  • Low forward voltage: Offers a low forward voltage drop, minimizing power loss.
  • High reverse voltage: Provides high reverse voltage capability, ensuring robust performance.
  • Fast switching speed: Enables fast switching speeds, making it suitable for high-frequency applications.
  • Small package size: Compact package design allows for use in space-constrained applications.
  • High reliability: Designed for high reliability and long-term performance.

Benefits

  • Improved efficiency: Low forward voltage drop minimizes power loss, improving overall circuit efficiency.
  • Enhanced protection: High reverse voltage capability protects components from overvoltage conditions.
  • Faster operation: Fast switching speed enables faster circuit operation, improving performance.
  • Reduced board space: Compact package design minimizes board space requirements.
  • Extended lifespan: High reliability ensures long-term performance and reduces the risk of failure.

Additional Details

The MA3X152K diode is characterized by its forward voltage, reverse voltage, forward current, and reverse recovery time. Specific values for these parameters can be found in the manufacturer's datasheet. It is typically used in applications where fast switching speeds and low power loss are critical requirements. The diode's construction provides excellent temperature stability and resistance to environmental factors, making it suitable for use in a wide range of operating conditions. Proper handling and soldering techniques are recommended to ensure optimal performance and reliability. The diode conforms to industry standards for RoHS compliance, ensuring it is free from hazardous substances.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0802 $64.9620
1,965+ $0.0659 $129.4935
3,045+ $0.0638 $194.2710
4,195+ $0.0617 $258.8315
5,415+ $0.0598 $323.8170
7,250+ $0.0535 $387.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 810 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention