EN
  • EN
  • DE

EZAEG1A50AC

Part No EZAEG1A50AC
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+G
Reference case SMD0201
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730858-EZAEG1A50AC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EZAEG1A50AC CAD Model

Description

The EZAEG1A50AC is a Transient Voltage Suppressor (TVS) Varistor manufactured by Panasonic. Varistors are voltage-dependent, non-linear resistors used to protect electronic circuits from voltage transients, such as those caused by lightning, electrostatic discharge (ESD), and inductive switching. When the voltage across the varistor exceeds a certain threshold, the varistor's resistance drops dramatically, diverting the surge current away from sensitive components.

Applications:

  • Protection of power supplies
  • Surge protection in telecommunication equipment
  • Protection of automotive electronics
  • Suppression of voltage transients in industrial equipment
  • Protection of consumer electronics (TVs, computers, etc.)

Features:

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Compact size
  • Excellent energy absorption capability
  • RoHS compliant

Benefits:

  • Protects sensitive electronic components from damage due to voltage surges
  • Improves the reliability and lifespan of electronic devices
  • Prevents equipment malfunction and downtime
  • Easy to integrate into existing circuit designs
  • Environmentally friendly due to RoHS compliance

Additional Details:

The EZAEG1A50AC varistor has a maximum allowable voltage of approximately 50V and a surge current capability of several hundred to thousands of amps, depending on the waveform and duration of the surge. The exact specifications can be found in the manufacturer's datasheet. Varistors are typically chosen based on the voltage rating of the circuit they are protecting and the expected magnitude and frequency of voltage surges. The device is designed to absorb high transient energy without degradation, ensuring consistent performance over its lifespan. It is commonly used in AC line protection, DC power circuits, and signal line protection.

The capacitance of the varistor can also be a factor in high-frequency circuits. Panasonic's varistors are designed to have low capacitance to minimize their impact on signal integrity. The device's operating temperature range is typically from -40°C to +85°C, allowing it to be used in various environmental conditions. The varistor’s reliability is critical for long-term protection, and Panasonic varistors are known for their stable performance and longevity.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 180V 6.5KA DISC 20MM
Lowest to $0.4057
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 6.5KA DISC 20MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0894 $50.0640
1,365+ $0.0734 $100.1910
2,110+ $0.0711 $150.0210
2,910+ $0.0688 $200.2080
3,760+ $0.0665 $250.0400
5,035+ $0.0596 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,600 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess