EN
  • EN
  • DE

EVM2WSX80B23

Part No EVM2WSX80B23
Manufacturer Panasonic
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case 2x2
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723470-EVM2WSX80B23
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EVM2WSX80B23 CAD Model

Description

The EVM2WSX80B23 is a surface-mount trimmer potentiometer manufactured by Panasonic. It's a small, adjustable resistor used for fine-tuning circuits and calibrating electronic devices. Trimmer potentiometers, also known as trimpots, allow for precise adjustments of resistance values, and are commonly used during manufacturing or servicing to compensate for component tolerances or to optimize circuit performance.

Applications

  • Calibration of Sensors: Used to calibrate sensors such as temperature sensors, pressure sensors, and light sensors.
  • Fine-tuning Audio Circuits: Adjusting gain, bias, or frequency response in audio amplifiers and equalizers.
  • LCD Brightness and Contrast Adjustment: Adjusting display settings in LCD monitors and other display devices.
  • Power Supply Calibration: Setting output voltage and current levels in power supplies.
  • Control Circuits: Used in various control circuits to fine-tune parameters such as timing, sensitivity, or offset.

Features

  • Surface Mount Design: Allows for automated placement and soldering on printed circuit boards.
  • Small Size: Enables compact designs in portable and space-constrained applications.
  • Enclosed Construction: Protects the resistive element from dust and contamination.
  • Precise Adjustment: Provides fine-tuning capabilities for accurate calibration.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Calibration: Enables precise adjustment of circuit parameters.
  • Improved Performance: Optimizes circuit performance by compensating for component tolerances.
  • Reduced Manufacturing Costs: Simplifies the manufacturing process by allowing for adjustments after assembly.
  • Enhanced Reliability: Ensures stable performance over a wide range of operating conditions.
  • Compliance with Environmental Regulations: Meets environmental requirements for hazardous substances.

Additional Details

The EVM2WSX80B23 has a resistance value of 2k ohms. The tolerance is typically +/- 25%. It is designed to withstand reflow soldering processes. This trimmer potentiometer is often adjusted using a small screwdriver. The operating life is dependent on the number of adjustment cycles. This trimpot is designed for single-turn or limited multi-turn adjustment, not continuous rotation. The package is designed to be compatible with standard SMT assembly processes.

You May Also Be Interested in

Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess