EN
  • EN
  • DE

EVM1USX30B22

Part No EVM1USX30B22
Manufacturer Panasonic
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730844-EVM1USX30B22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVM1USX30B22 CAD Model

Description

The EVM1USX30B22 is a surface-mount trimmer potentiometer manufactured by Panasonic. It's designed for precise electrical adjustments in a variety of electronic circuits. This compact trimmer offers stable performance and reliable adjustment, making it suitable for calibration and fine-tuning applications.

Applications

  • Calibration of sensors
  • Adjusting voltage levels in circuits
  • Setting frequency in oscillators
  • Fine-tuning audio equipment
  • Control circuits in consumer electronics

Features

  • Surface Mount Device (SMD): Designed for automated assembly.
  • Compact Size: Small footprint saves board space.
  • Top Adjust: Easy to access adjustment screw.
  • Carbon Composition Element: Offers a good balance of performance and cost.
  • Single-Turn Adjustment: Allows for quick and precise settings.
  • 2kΩ Resistance: Standard resistance value for many applications.

Benefits

  • Precise Adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced Board Space: Compact size enables dense circuit designs.
  • Simplified Assembly: Surface mount design streamlines the assembly process.
  • Cost-Effective Solution: Carbon composition element provides a cost-effective solution.
  • Improved Circuit Performance: Fine-tuning improves the performance of electronic circuits.

Additional Details

The EVM1USX30B22 has a resistance tolerance that indicates the accuracy of the specified resistance value. The power rating specifies the maximum power that the trimmer can handle without damage. The operating temperature range is typically from -10°C to +70°C. The trimmer is supplied on tape and reel for automated assembly. It is RoHS compliant. The adjustment screw is designed for easy access and precise adjustment. The trimmer is commonly used in a variety of applications, including consumer electronics, industrial equipment, and automotive electronics. It can be adjusted using a small screwdriver. Proper handling and storage are recommended to maintain its performance and reliability. The single-turn adjustment allows for quick and easy setting of the desired resistance value. The carbon composition element provides a good balance of performance and cost. The trimmer is designed to be reliable and durable, even under demanding conditions. The part marking on the device allows for easy identification.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess