EN
  • EN
  • DE

ETQP6F4R1LFA

Part No ETQP6F4R1LFA
Manufacturer Panasonic
Catalog Fixed Inductors
Description Power Choke Coil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1172814-ETQP6F4R1LFA
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETQP6F4R1LFA CAD Model

Description

The ETQP6F4R1LFA is a metal composite power inductor from Panasonic. These inductors are designed for use in power supply circuits, particularly in DC-DC converters, where they store energy and provide filtering. The metal composite construction offers advantages such as high saturation current and low core loss.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for voltage regulation.
  • Power Supplies: Implemented in AC-DC power supplies, battery chargers, and LED drivers to improve efficiency and reduce noise.
  • Point-of-Load (POL) Converters: Provides localized power conversion in electronic devices.
  • Filtering Circuits: Used to filter out unwanted frequencies and noise in power lines.
  • Voltage Regulators: Maintains stable voltage levels in electronic systems.

Features:

  • Metal Composite Core: Provides high saturation current and low core loss.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power loss due to resistance.
  • High Current Capability: Handles high current levels without significant performance degradation.
  • Compact Size: Enables space-saving designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Reduces power loss in power conversion circuits.
  • Low EMI: Prevents electromagnetic interference, improving system stability.
  • Stable Performance: Maintains consistent performance over a wide range of operating conditions.
  • Robust Design: Durable construction ensures reliability in various applications.
  • Compact Footprint: Allows for smaller and more efficient power supply designs.

Additional Details:

The ETQP6F4R1LFA has an inductance value of 4.1 µH. The metal composite core material helps to achieve high saturation current, which is essential in switching power supplies to prevent inductor saturation. Its shielded construction helps in reducing EMI, making it suitable for use in sensitive electronic equipment. The low DCR ensures that power loss due to the inductor's resistance is minimized, which leads to improved overall efficiency. It is designed for surface mount technology (SMT) and is suitable for reflow soldering. Always refer to the datasheet for precise specifications like Isat, Irms, and dimensions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0133 $60.3990
70+ $1.6520 $115.6400
110+ $1.6004 $176.0440
150+ $1.5488 $232.3200
195+ $1.4971 $291.9345
260+ $1.3423 $348.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess