EN
  • EN
  • DE

ETQP6F2R0HFA

Part No ETQP6F2R0HFA
Manufacturer Panasonic
Catalog Fixed Inductors
Description Power Choke Coil
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172813-ETQP6F2R0HFA
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETQP6F2R0HFA CAD Model

Description

The ETQP6F2R0HFA is a fixed inductor manufactured by Panasonic, primarily used in power supply circuits, EMI filtering, and other high-frequency applications. This inductor is designed to provide stable inductance and low DC resistance, contributing to efficient power conversion and noise reduction.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • EMI Filtering: Effective in reducing electromagnetic interference in various electronic devices.
  • Power Amplifiers: Provides impedance matching and filtering in power amplifier circuits.
  • LED Lighting: Employed in LED driver circuits for energy storage and current regulation.
  • Noise Suppression: Helps to suppress noise in sensitive electronic circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • Low DC Resistance (DCR): Reduces power loss and improves energy efficiency.
  • High Current Handling: Capable of withstanding high current levels without saturating.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Suitable for applications with limited board space.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, increasing overall circuit efficiency.
  • Reduced EMI: Shielded design reduces electromagnetic interference, improving signal integrity and device performance.
  • Stable Inductance: Maintains a stable inductance value over a wide range of operating conditions.
  • Automated Assembly: SMT design facilitates automated manufacturing, reducing production costs.
  • Space Saving: Compact size allows for use in densely populated circuit boards.

Additional Details:

The ETQP6F2R0HFA typically has an inductance value of 2.0 μH (microhenries). Its shielded construction ensures minimal EMI, making it suitable for sensitive electronic devices. The inductor's low DC resistance enhances efficiency in power supply circuits. Designed for surface mount technology, it can be easily integrated into automated assembly lines. This component is commonly used in DC-DC converters, providing efficient energy storage and filtering. Its compact size makes it a good choice for applications where space is limited, such as portable devices and compact power supplies. It is also used in EMI filtering circuits to suppress unwanted noise and improve signal quality.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess