EN
  • EN
  • DE

ERZVF2M471

Part No ERZVF2M471
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Description “ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172398-ERZVF2M471
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERZVF2M471 CAD Model

Description

The ERZVF2M471 is a transient voltage suppressor (TVS) varistor from Panasonic, part of the ERZ series. This metal oxide varistor (MOV) is designed to protect sensitive electronic components from voltage surges and transients. It provides a cost-effective and reliable solution for overvoltage protection.

Applications

  • Power Supplies: Protects power supply circuits from line surges, switching transients, and electrostatic discharge (ESD).
  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to protect against power line disturbances.
  • Industrial Equipment: Safeguards industrial control systems and machinery from voltage spikes and surges.
  • Telecommunications Equipment: Protects telecommunication lines and equipment from lightning-induced surges and ESD.
  • Automotive Electronics: Used in automotive electronic systems to protect against voltage transients and load dump events.
  • LED Lighting: Protects LED drivers and LED modules from voltage surges and transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust overvoltage protection.
  • Fast Response Time: Quickly responds to transient overvoltages, clamping the voltage to a safe level.
  • Compact Size: Available in a compact disc-type package for space-saving designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Effective Surge Protection: Provides reliable protection against voltage surges, preventing damage to sensitive electronic components.
  • Fast Clamping: Quickly clamps overvoltages, minimizing the stress on protected components.
  • Compact Design: Saves valuable board space, enabling smaller and more efficient circuit designs.
  • Long Service Life: Offers long-term reliability and performance.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic equipment.

Additional Details

The ERZVF2M471 has a varistor voltage of 470V (at 1mA). The maximum surge current rating is [Lookup Required: specific surge current rating]. The clamping voltage varies depending on the applied surge current. The operating temperature range is typically -40°C to +85°C. The varistor is constructed from a zinc oxide (ZnO) based ceramic material and features a flame-retardant epoxy coating. The leads are typically tinned for easy soldering. This varistor is suitable for protecting a wide range of electronic devices and is especially effective in applications requiring robust surge protection in a small form factor.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8672 $52.0320
145+ $0.7116 $103.1820
220+ $0.6893 $151.6460
300+ $0.6671 $200.1300
390+ $0.6449 $251.5110
520+ $0.5781 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess