EN
  • EN
  • DE

ERZVF2M101

Part No ERZVF2M101
Manufacturer Panasonic
Catalog TVS - Varistors, MOVs
Description “ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172396-ERZVF2M101
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERZVF2M101 CAD Model

Description

The ERZVF2M101 is a varistor manufactured by Panasonic, belonging to the ERZ series of transient voltage surge suppressors (TVS). It is designed to protect sensitive electronic components from voltage surges caused by lightning, electrostatic discharge (ESD), and other transient events. With a voltage rating suitable for various applications, it safeguards circuits by clamping voltage spikes.

Applications

  • Power Supplies: Protects power supply circuits from voltage surges and transients, ensuring stable operation.
  • Consumer Electronics: Safeguards electronic devices like TVs, audio equipment, and home appliances from power line disturbances.
  • Industrial Equipment: Protects industrial control systems, machinery, and instrumentation from voltage spikes and surges.
  • Telecommunications Equipment: Guards telecommunication infrastructure, including modems, routers, and network devices, against transient voltages.
  • LED Lighting: Protects LED drivers and lighting circuits from voltage surges, ensuring long-term reliability.

Features

  • Transient Voltage Suppression (TVS): Provides effective protection against voltage surges and transients.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage spikes to protect sensitive components.
  • Compact Size: Allows for easy integration into various circuit designs.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental friendliness.
  • High Reliability: Offers stable performance and long operational life.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic components from damage caused by voltage surges.
  • Improved System Reliability: Prevents system failures and downtime due to transient events.
  • Extended Product Lifespan: Prolongs the life of electronic devices by protecting them from voltage stress.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related failures.
  • Compliance with Safety Standards: Meets safety requirements for surge protection in electronic equipment.
  • Simplified Design: Easy to incorporate into existing circuit designs with minimal modifications.

Additional Details

The ERZVF2M101 has a specified voltage rating that determines its clamping voltage. It is available in a disc-shaped package with radial leads. The maximum surge current capability and clamping voltage characteristics are crucial parameters to consider for proper circuit protection. Proper placement and soldering techniques are essential for reliable operation. For detailed specifications and application guidelines, refer to the Panasonic documentation.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,818 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess