EN
  • EN
  • DE

ERTJ0EP683J

Part No ERTJ0EP683J
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013886-ERTJ0EP683J
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERTJ0EP683J CAD Model

Description

The ERTJ0EP683J is a thermistor manufactured by Panasonic. It's designed to provide accurate temperature sensing and compensation in various electronic applications. Thermistors are temperature-sensitive resistors that exhibit a predictable change in resistance with changes in temperature. The ERTJ0EP683J is an NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as the temperature increases.

Applications

  • Temperature Sensing: Used in temperature sensors for measuring ambient temperature, liquid temperature, and surface temperature.
  • Temperature Compensation: Employed in circuits to compensate for temperature-induced variations in component performance.
  • Overheat Protection: Integrated into devices to detect and prevent overheating conditions.
  • Battery Charging Circuits: Used in battery chargers to monitor battery temperature and prevent overcharging.
  • Automotive Electronics: Found in engine control units (ECUs) and climate control systems.
  • Industrial Control Systems: Used in process control, HVAC systems, and other industrial applications.

Features

  • Resistance Value at 25°C: 68 kΩ
  • Tolerance: ±5%
  • B-Constant: 4500 K (typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 0603 (1608 Metric)
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directive.

Benefits

  • Accurate Temperature Sensing: Provides reliable and accurate temperature measurements.
  • Wide Temperature Range: Operates effectively over a broad temperature range from -40°C to +125°C.
  • Compact Size: The 0603 package allows for high-density mounting on PCBs.
  • RoHS Compliance: Environmentally friendly, meeting the requirements of RoHS directives.
  • Easy to Mount: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Stable Performance: Provides consistent and reliable performance over time.

Additional Details

The ERTJ0EP683J thermistor is constructed using a ceramic material with precisely controlled doping to achieve the desired resistance and temperature coefficient. The thermistor is encapsulated in a protective coating to ensure long-term stability and reliability. The B-constant (also known as the thermal index) represents the relationship between resistance and temperature. A higher B-constant indicates a greater change in resistance for a given change in temperature.

The 0603 package size (1.6mm x 0.8mm) is a standard size for surface mount components. The thermistor is supplied in tape and reel packaging for automated placement and soldering.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess