EN
  • EN
  • DE
  • IT

ERJ6ENF5101V

Part No ERJ6ENF5101V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822762-ERJ6ENF5101V
Ultra Librarian 3D Model Ultra Librarian ERJ6ENF5101V CAD Model

Description

The ERJ6ENF5101V is a thick film chip resistor from Panasonic, designed for surface mount applications. It is part of the ERJ series, which is known for its high reliability and stability in various environmental conditions. The resistor offers precise resistance with excellent power dissipation capabilities.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and mobile phones for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement instruments for accurate and stable resistance.
  • Automotive Electronics: Used in automotive control units (ECUs), sensors, and lighting systems where reliability and temperature stability are crucial.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices for precise electronic control.
  • Communication Equipment: Used in network devices, telecom infrastructure, and wireless communication systems for signal conditioning and impedance matching.

Features

  • High Reliability: Constructed with high-quality materials and manufacturing processes to ensure long-term stability.
  • Small Size: Compact 0805 package for space-saving design.
  • Excellent Temperature Stability: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Power Dissipation: Suitable for applications requiring moderate power handling.

Benefits

  • Precise Resistance: Provides accurate and stable resistance values, ensuring proper circuit functionality.
  • Space Saving: Small package size allows for dense circuit designs.
  • Long-Term Stability: Maintains resistance value over time, reducing the need for frequent recalibration or replacement.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • Easy to Solder: Designed for easy and reliable surface mount soldering.

Additional Details

The ERJ6ENF5101V has a resistance value of 5.1 kΩ with a tolerance of ±1%. It has a power rating of 0.25W. The operating temperature range is typically -55°C to +155°C. The resistor is made using a thick film resistive element on an alumina substrate, with a protective overcoat. The terminations are typically made of a solder-plated nickel barrier, providing excellent solderability and resistance to solder leaching. This resistor is ideal for general-purpose applications where precision, stability, and reliability are important.

You May Also Be Interested in

Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9,435+ $0.0053 $50.0055
22,730+ $0.0044 $100.0120
34,885+ $0.0043 $150.0055
48,785+ $0.0041 $200.0185
62,500+ $0.0040 $250.0000
83,335+ $0.0036 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess