EN
  • EN
  • DE
  • IT

ERJ2GEJ431X

Part No ERJ2GEJ431X
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822738-ERJ2GEJ431X
Ultra Librarian 3D Model Ultra Librarian ERJ2GEJ431X CAD Model

Description

The ERJ2GEJ431X is a thick film chip resistor manufactured by Panasonic. As part of the ERJ series, it is designed for surface mount applications and offers reliable performance in diverse electronic circuits. Its stable characteristics make it suitable for applications requiring consistent resistance values.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices such as televisions, audio equipment, and set-top boxes.
  • Industrial Equipment: Applied in industrial control systems, power supplies, and automation equipment.
  • Automotive Electronics: Employed in automotive control units and sensor circuits.
  • Telecommunications: Utilized in communication devices and networking equipment.
  • Computer Peripherals: Used in computer motherboards, hard drives, and other peripherals.

Features:

  • High Stability: Maintains consistent resistance values under varying operating conditions.
  • Thick Film Construction: Provides excellent resistance to environmental factors.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Circuit Operation: Ensures accurate voltage and current control in electronic circuits.
  • Long-Term Reliability: Reduces the risk of component failure and downtime.
  • Efficient Assembly: Simplifies the manufacturing process with SMT compatibility.
  • Optimized Board Space: Enables compact designs due to its small size.
  • Environmentally Friendly: Complies with environmental regulations for responsible manufacturing.

Additional Details:

The ERJ2GEJ431X resistor has a resistance value of 430 Ohms. It is constructed using thick film technology, offering excellent stability and resistance to environmental factors. It is designed for surface mount applications and comes in standard packaging for automated assembly. This resistor is suitable for various applications requiring stable and reliable performance, making it a cost-effective solution for many electronic designs. The ERJ series resistors are known for their robustness and consistent electrical characteristics. Its compact size makes it ideal for densely populated boards.

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17,245+ $0.0029 $50.0105
41,670+ $0.0024 $100.0080
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,490 pieces
MOQ: 17245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess