EN
  • EN
  • DE
  • IT

ERA6AEB821V

Part No ERA6AEB821V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 745623-ERA6AEB821V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA6AEB821V CAD Model

Description

The ERA6AEB821V is a surface mount chip resistor manufactured by Panasonic, known for its reliability and precision. As part of the ERA series, it offers stable resistance for a wide range of electronic applications. Designed for automated assembly, this resistor provides consistent performance and is commonly used in various circuit designs.

Applications:

  • Current limiting in LED driver circuits
  • Voltage dividers in analog signal processing
  • Feedback resistors in amplifier stages
  • Pull-up and pull-down resistors in digital logic circuits
  • Termination resistors in communication interfaces

Features:

  • Surface Mount Technology (SMT)
  • High reliability and stability
  • Compact size (typically 0805 or 1206, verify with datasheet)
  • RoHS compliant
  • Resistance value: 820 Ω (821 = 82 x 10^1)

Benefits:

  • Reduces manufacturing costs through automated assembly
  • Ensures stable performance under varying operating conditions
  • Conserves board space in high-density electronic assemblies
  • Environmentally friendly due to RoHS compliance
  • Offers accurate resistance for precision circuit applications

Additional Details:

The ERA6AEB821V has a resistance value of 820 Ω (ohms). The marking '821' on the resistor indicates the resistance: 82 x 10^1 ohms. It generally features a power rating of 0.125W or 0.25W, contingent on the dimensions and series. The tolerance is typically ±5%, verify with the component's datasheet. It is engineered for performance within a defined temperature range, generally -55°C to +155°C. Temperature Coefficient of Resistance (TCR) is an attribute reflecting resistance variance with temperature, typically ±100 ppm/°C or ±200 ppm/°C. Packaging is usually tape and reel for pick-and-place assembly.

Ensure proper soldering techniques as detailed in the datasheet for reliable assembly, and proper reflow soldering profiles for the SMT component. This resistor is versatile for a broad range of general purpose electronics uses, providing stable and reliable resistance. Storage should be controlled to prevent moisture absorption, as this can impact long-term stability.

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0640 $57.9200
2,200+ $0.0526 $115.7200
3,405+ $0.0510 $173.6550
4,685+ $0.0494 $231.4390
6,070+ $0.0476 $288.9320
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess