EN
  • EN
  • DE

ERA6AEB562V

Part No ERA6AEB562V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 738132-ERA6AEB562V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ERA6AEB562V CAD Model

Description

The ERA6AEB562V is a surface mount chip resistor manufactured by Panasonic. Part of the ERA series, it is designed to offer high reliability and stability in diverse electronic circuits. This resistor is suitable for automated assembly processes and ensures consistent performance in various applications.

Applications:

  • Current limiting in power supplies
  • Voltage dividers in instrumentation circuits
  • Feedback resistors in operational amplifiers
  • Pull-up and pull-down resistors in digital systems
  • Termination resistors in high-speed data lines

Features:

  • Surface Mount Technology (SMT) for automated assembly
  • High reliability and stability over a wide temperature range
  • Compact size (typically 0805 or 1206, verify based on datasheet)
  • RoHS compliant
  • Resistance value: 5.6 kΩ (562 = 56 x 10^2)

Benefits:

  • Reduces assembly costs due to automated placement
  • Ensures consistent performance in various operating conditions
  • Saves valuable board space in high-density circuit designs
  • Environmentally friendly due to RoHS compliance
  • Provides a precise resistance value for accurate circuit operation

Additional Details:

The ERA6AEB562V has a resistance value of 5.6 kΩ (kiloohms). The '562' marking indicates the resistance value: 56 x 10^2 ohms. The power rating for this resistor is typically 0.125W or 0.25W, depending on the specific size and series. The tolerance is generally ±5%, but the component's datasheet should be checked for confirmation. The resistor is designed to operate within a specified temperature range, typically from -55°C to +155°C. The temperature coefficient of resistance (TCR) is an essential factor, indicating how the resistance varies with temperature; typical values are ±100 ppm/°C or ±200 ppm/°C. Packaging is normally on tape and reel for automated pick-and-place assembly.

Adhering to proper soldering techniques, as detailed in the manufacturer's datasheet, is crucial for ensuring reliable performance and avoiding damage to the resistor during assembly. Storage conditions should also be monitored to prevent moisture absorption, which can negatively impact the resistor's long-term stability. Employing the correct reflow soldering profile is critical for surface mount components such as this resistor. The resistor is ideal for a broad array of general purpose electronic applications, providing stable and reliable resistance in a compact form factor.

You May Also Be Interested in

Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0574 $57.9740
2,155+ $0.0537 $115.7235
3,345+ $0.0519 $173.6055
4,800+ $0.0482 $231.3600
6,235+ $0.0464 $289.3040
7,795+ $0.0445 $346.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess