EN
  • EN
  • DE
  • IT

ERA6AEB302V

Part No ERA6AEB302V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Metal Film Chip Resistors, High Reliability Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172359-ERA6AEB302V
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ERA6AEB302V CAD Model

Description

The ERA6AEB302V is a chip resistor manufactured by Panasonic. It is a surface mount device (SMD) resistor, meaning it is designed to be mounted directly onto the surface of a printed circuit board (PCB). Chip resistors are widely used in electronic circuits for various purposes, including current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions for current limiting and voltage regulation.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation for precise resistance values.
  • Automotive Electronics: Found in electronic control units (ECUs), sensor circuits, and lighting systems.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Power Supplies: Used in voltage dividers and current limiting applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Small footprint for high-density circuit designs.
  • High Reliability: Offers stable resistance values over a wide range of operating conditions.
  • Tolerance: Precise resistance tolerance for accurate circuit performance.
  • Wide Resistance Range: Available in various resistance values to meet different circuit requirements.

Benefits:

  • Reduced Board Space: SMT design allows for smaller and more compact circuit boards.
  • Improved Assembly Efficiency: Automated assembly reduces manufacturing time and costs.
  • Enhanced Circuit Performance: Precise resistance values ensure accurate circuit operation.
  • Increased Reliability: Stable performance over a wide range of environmental conditions.
  • Cost-Effective: Mass production of chip resistors results in lower component costs.

Additional Details:

This chip resistor typically conforms to industry standards such as EIA/JEDEC. The ERA series from Panasonic is known for its reliability and performance in various applications. The specific resistance value is 3.0 kOhms. It is crucial to consult the datasheet for detailed specifications such as power rating, temperature coefficient, and packaging information to ensure proper application and reliable operation. The temperature coefficient provides information on how much the resistance changes with temperature variations, which is important for applications where temperature stability is critical.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0505 $57.8225
2,445+ $0.0473 $115.6485
3,800+ $0.0457 $173.6600
5,450+ $0.0424 $231.0800
7,085+ $0.0408 $289.0680
8,850+ $0.0392 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess