EN
  • EN
  • DE

ELL8TP151MB

Part No ELL8TP151MB
Manufacturer Panasonic
Catalog Fixed Inductors
Description WireWound SMD Inductor w/ Metal Core; 150 uH +/-20%WireWound 800mA Idc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Nonstandard
Composition Wirewound
Core Material Composite, Metal
Current Rating 800 mA
DC Current 800 mA
DC Resistance (DCR) 340 mΩ
Depth 8.5 mm
Height 5 mm
Height - Seated (Max) 5.0292 mm
Inductance 150 µH
Inductance Tolerance 20 %
Length 8.001 mm
Max DC Current 800 mA
Maximum Operating Temperature 105 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
Resistance 340 mΩ
RMS Current (Irms) 800 mA
RoHS Compliant
Saturation Current 700 mA
Schedule B 8504500000, 8504500000
Self Resonant Frequency 100 kHz
Series Resistance 340 mΩ
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 8.001 mm
Win Source Part Number 988860-ELL8TP151MB
Categories Fixed Inductors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELL8TP151MB CAD Model

Description

The ELL8TP151MB is a fixed inductor from Panasonic, designed to provide a specific inductance for various electronic applications. It is commonly used for filtering, impedance matching, and energy storage in electronic circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • RF circuits
  • Signal processing circuits

Features:

  • Fixed inductance value (150μH)
  • Compact size
  • High reliability
  • Surface mount design
  • RoHS compliant

Benefits:

  • Provides stable and predictable inductance in critical circuit functions.
  • Effective noise suppression in power and signal lines.
  • Space-saving design due to compact size.
  • Easy integration into automated manufacturing processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The ELL8TP151MB has a nominal inductance of 150 μH (microhenries). It is typically available in a surface-mount package, suitable for automated assembly processes. Key specifications to consider when selecting this inductor include inductance tolerance, self-resonant frequency (SRF), DC resistance (DCR), and rated current. These parameters determine the inductor's performance in a given application. Operating temperature range and storage temperature range are also important for long-term reliability. Proper application of this inductor can improve the efficiency and performance of electronic devices by effectively filtering noise, storing energy, and matching impedance in RF and signal processing circuits. Consult the official datasheet for detailed electrical characteristics and mechanical dimensions.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess