The ELJNA1R2JF is a fixed inductor manufactured by Panasonic. It's designed for use in various electronic circuits requiring inductance for filtering, impedance matching, or energy storage. This component offers a stable inductance value and high reliability.
Applications
- RF circuits
- DC-DC converters
- Filtering circuits
- Power supplies
- Signal processing
Features
- Fixed inductance value
- Small size
- High Q-factor
- Surface mount technology (SMT)
- Excellent temperature stability
- RoHS compliant
Benefits
- Effective filtering and noise suppression
- Stable inductance over temperature and frequency
- Compact design for space-saving applications
- Reliable performance in harsh environments
Technical Specifications
The ELJNA1R2JF features an inductance of 1.2 μH with a tolerance of ±5%. It's designed for surface mount applications and comes in a small package size. The self-resonant frequency (SRF) is designed to be high, ensuring performance at higher frequencies. It exhibits low DC resistance (DCR) to minimize power losses. The typical operating temperature range is -40°C to +85°C.
This inductor is well-suited for applications where a stable inductance value and small size are crucial. Its surface mount design allows for automated assembly and efficient use of board space. The ELJNA1R2JF provides a reliable solution for filtering and impedance matching needs in various electronic systems.