The ELJFCR82MF is a fixed inductor manufactured by Panasonic. This inductor is designed for use in various electronic circuits for filtering, energy storage, and impedance matching. It offers stable inductance and high reliability in a compact size.
Applications
- Power supplies
- RF circuits
- Filtering circuits
- DC-DC converters
- EMI suppression
Features
- Fixed inductance value
- Small size
- High Q-factor
- Surface mount technology (SMT)
- Excellent temperature stability
- RoHS compliant
Benefits
- Effective filtering and noise suppression
- Stable inductance over temperature and frequency
- Compact design for space-saving applications
- Reliable performance in harsh environments
Technical Specifications
The ELJFCR82MF has an inductance value of 0.82 μH. It is designed for surface mount applications. The specific dimensions are 3.2 mm x 2.5 mm x 2.2mm. It has a tolerance of 20%. Its self-resonant frequency (SRF) is typically greater than 100MHz. The DC resistance (DCR) is typically less than 0.1 Ohms. The operating temperature range is -40°C to +85°C.
This inductor offers a cost-effective solution for filtering and energy storage applications where size and reliability are important considerations. Its compact size and SMT compatibility make it ideal for high-density circuit boards.