EN
  • EN
  • DE

EHF-FD1540

Part No EHF-FD1540
Manufacturer Panasonic
Catalog RF Directional Coupler
Description RF DIR COUPLER 800MHZ-1GHZ 0603  /  RF Directional Coupler Telecom/Datacom Systems 800MHz ~ 1GHz 17 ± 2dB 0603 (1608 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Panasonic Electronic Components
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Coupler Type Standard
Frequency 800MHz ~ 1GHz
Coupling Factor 17 ± 2dB
Applications Telecom/Datacom Systems
Insertion Loss 0.25dB
Isolation 25dB
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Base Product Number EHF-FD154
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names EHFFD1540,P10684TR-NDR,P10684BK,P10684TR,P10684-ND,P10684CT-NDR,P10684,P10684CT
Standard Package 4,000
Win Source Part Number 1056992-EHF-FD1540
Ultra Librarian 3D Model Ultra Librarian EHF-FD1540 CAD Model

Description

The Panasonic Electronic Components EHF-FD1540 is an RF directional coupler with a frequency range of 800MHz to 1GHz and a coupling factor of 17±2dB.

  • Frequency Range: 800MHz to 1GHz
  • Coupling Factor: 17±2dB
  • Insertion Loss: 0.25dB
  • Isolation: 25dB
  • Package: 0603 (1608 Metric)
  • Standard Package: 4,000
  • Suitable for: Telecom/datacom systems
  • Status: Obsolete
  • RoHS Non-Compliant: Yes

You May Also Be Interested in

AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess