EN
  • EN
  • DE

ECS-SR1-4.19-B-TR

Part No ECS-SR1-4.19-B-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CERAMIC RES 4.1900MHZ 30PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Ceramic
Frequency 4.19 MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 30 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Case / Package 3-SMD, Non-Standard
Size / Dimension 0.295" L x 0.130" W (7.50mm x 3.30mm)
Height 0.087\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1530209-ECS-SR1-4.19-B-TR
Ultra Librarian 3D Model Ultra Librarian ECS-SR1-4.19-B-TR CAD Model

Description

N

You May Also Be Interested in

ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess