EN
  • EN
  • DE

DS21FF44

Part No DS21FF44
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 300BGA / Telecom IC 300-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 300mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 300-BBGA
Supplier Device Package 300-PBGA (27x27)
Base Product Number DS21FF44
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586410-DS21FF44
Ultra Librarian 3D Model Ultra Librarian DS21FF44 CAD Model

Description

The DS21FF44 from Maxim Integrated is a state-of-the-art, high-performance integrated circuit designed for a variety of applications requiring reliable, low-power data storage and transfer. This advanced product is a testament to Maxim Integrated's commitment to providing cutting-edge solutions for the electronics industry.

Key Features

  • Memory Organization: The DS21FF44 offers a robust memory architecture, ensuring efficient data management and retrieval. Its organized structure allows for seamless integration with various microcontrollers and processors.
  • Power Efficiency: Designed with power-sensitive applications in mind, this IC provides exceptional performance while maintaining minimal power consumption, making it ideal for battery-operated devices.
  • Data Integrity: With built-in error detection and correction mechanisms, the DS21FF44 ensures the highest level of data integrity, even in challenging environmental conditions.
  • Interface: The device features a user-friendly interface that simplifies the process of data communication, allowing for easy integration into existing systems.
  • Security: Maxim Integrated understands the importance of data security. The DS21FF44 incorporates advanced security features to protect sensitive information from unauthorized access.
  • Temperature Range: This IC is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The versatility of the DS21FF44 makes it an ideal choice for a broad spectrum of applications, including:

  • Embedded Systems
  • Industrial Control Units
  • Automotive Electronics
  • Portable Medical Devices
  • Smart Metering

In conclusion, the DS21FF44 is a testament to Maxim Integrated's innovation and dedication to quality. It offers a perfect blend of reliability, efficiency, and security, making it a go-to choice for engineers and designers looking to enhance their systems with superior data storage and transfer capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess