The EEVFK1H101P is an aluminum electrolytic capacitor manufactured by Panasonic, belonging to the FK series. These capacitors are known for their compact size, long life, and high reliability, making them suitable for a wide range of applications, particularly in power supplies and general electronic circuits.
Applications:
- Power supplies
- Consumer electronics
- Industrial equipment
- Lighting systems
- Audio equipment
Features:
- Long life (up to 5000 hours at 105°C)
- Compact size
- High ripple current capability
- Low ESR (Equivalent Series Resistance)
- RoHS compliant
Benefits:
- Ensures stable performance over an extended period.
- Allows for denser circuit board designs.
- Reduces heat generation and improves efficiency.
- Contributes to the overall reliability of the electronic device.
Specifications:
The EEVFK1H101P has a capacitance of 100µF (microfarads) and a voltage rating of 50V (volts). Its operating temperature range is -40°C to +105°C. This capacitor is designed for through-hole mounting. Its compact size allows for use in space-constrained applications. The long operational life at high temperatures makes it suitable for demanding applications where reliability is crucial. The low ESR contributes to efficient power delivery and reduced heat generation within the circuit. The high ripple current rating ensures stable performance under fluctuating load conditions.
Panasonic's FK series capacitors are manufactured using advanced technology and high-quality materials, ensuring consistent performance and reliability. This capacitor is well-suited for providing stable and reliable performance in a wide range of electronic devices. Proper mounting and soldering techniques are necessary to ensure the longevity and optimal performance of this component. The robust design and superior performance characteristics of the EEVFK1H101P make it a reliable choice for modern electronic applications.