EN
  • EN
  • DE

EEFGX0D471R

Part No EEFGX0D471R
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description SP-Cap/ Polymer Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723342-EEFGX0D471R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFGX0D471R CAD Model

Description

The Panasonic EEFGX0D471R is an aluminum electrolytic capacitor with a conductive polymer electrolyte. This capacitor features low ESR (Equivalent Series Resistance), which makes it highly efficient in handling ripple currents and ensuring stable performance in demanding applications. It is designed for surface mount technology, allowing for automated assembly and compact circuit layouts.

Applications

  • DC-DC Converters
  • Voltage Regulators
  • Power Supplies
  • Motherboards
  • Graphics Cards
  • Solid State Drives (SSDs)
  • Notebook PCs
  • Digital Appliances

Features

  • Low ESR: Reduces power loss and heat generation, improving efficiency.
  • High Ripple Current Capability: Provides stable performance under high-frequency and high-current conditions.
  • Long Life: Offers an extended operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Power Efficiency: Minimizes energy waste in power circuits.
  • Enhanced System Reliability: Offers stable and dependable performance in demanding conditions.
  • Reduced Heat Generation: Lowers thermal stress on surrounding components.
  • Compact Design: SMT design allows for smaller and more efficient circuit layouts.
  • Optimized Performance: Enables stable operation under high ripple current conditions.

Technical Specifications

While the precise specifications can be found in the Panasonic datasheet for the EEFGX0D471R, typical characteristics include:

  • Capacitance: 470µF
  • Voltage Rating: 4V
  • ESR: Very Low ESR (consult datasheet for specific value)
  • Operating Temperature: Typically -55°C to +105°C

For detailed and accurate specifications, always refer to the official Panasonic datasheet for the EEFGX0D471R.

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 560UF 20% 2.5V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 27UF 20% 35V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 330UF 20% 4V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1319 $50.9355
110+ $0.9288 $102.1680
170+ $0.8997 $152.9490
230+ $0.8707 $200.2610
300+ $0.8417 $252.5100
400+ $0.7546 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess