EN
  • EN
  • DE
  • IT

ECWU2332KC9

Part No ECWU2332KC9
Manufacturer Panasonic
Catalog Film Capacitors
Description Film Chip Capacitor Stacked metallized PEN film as dielectric with simple mold - less construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1170741-ECWU2332KC9
Manufacturer Homepage www.panasonic.com/industrial/batteries-oem/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECWU2332KC9 CAD Model

Description

The ECWU2332KC9 is a metallized film capacitor manufactured by Panasonic. It is part of the ECWU series, known for its high reliability and excellent electrical characteristics. These capacitors are designed for a wide range of applications, including smoothing, filtering, and bypass operations in electronic circuits.

Applications:

  • Power supplies: Used for filtering and smoothing DC voltage.
  • Audio equipment: Employed for signal coupling and decoupling.
  • Lighting: Suitable for electronic ballast circuits.
  • Industrial equipment: Utilized in various control and automation systems.
  • Consumer electronics: Found in televisions, set-top boxes, and other devices.

Features:

  • Metallized film construction: Provides stable capacitance and low ESR.
  • Self-healing properties: Enhances reliability and prevents catastrophic failures.
  • Compact size: Allows for high-density mounting on PCBs.
  • High pulse handling capability: Suitable for applications with high transient currents.
  • Excellent frequency characteristics: Performs well over a wide frequency range.

Benefits:

  • Improved circuit performance: Provides stable and reliable operation.
  • Extended product lifespan: Offers long-term durability and reliability.
  • Reduced component count: Enables smaller and more efficient designs.
  • Enhanced safety: Self-healing properties prevent failures.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Technical Specifications:

The ECWU2332KC9 has a capacitance of 0.0033uF (3300pF) and a rated voltage of 250VDC. It features a lead spacing of 5mm and operates within a temperature range typically from -40°C to +85°C. The dielectric material is usually polypropylene (PP) film, chosen for its low dielectric loss and high insulation resistance. It has a tolerance of ±10%. These capacitors are often available in bulk or tape and reel packaging for automated assembly.

You May Also Be Interested in

WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6474 $58.2660
220+ $0.5312 $116.8640
340+ $0.5147 $174.9980
465+ $0.4980 $231.5700
600+ $0.4814 $288.8400
805+ $0.4317 $347.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess